Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209526821E3

Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 129mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 129mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209526821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209526821E3-ND
Aluminum Electrolytic Capacitors MAL209526821E3-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 129mOhm @ 100Hz 10000 Hrs @ 85°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 129mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
820 400V 40X60Mm 85 10000H Vishay - 15N5997 - Newark, An Avnet Company
Chicago, IL, United States
820 400V 40X60Mm 85 10000H Vishay
15N5997
820 400V 40X60Mm 85 10000H Vishay 15N5997
820 400V 40x60mm 85 10000h

820 400V 40x60mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209526821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209526821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209526821E3
CAP ALUM 820UF 20% 400V SNAP

CAP ALUM 820UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209526821E3-ND 15N5997 MAL209526821E3
Product Name Aluminum Electrolytic Capacitors 820 400V 40X60Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713211 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details