Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209525681E3

Description
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 165mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 165mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209525681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209525681E3-ND
Aluminum Electrolytic Capacitors MAL209525681E3-ND
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 165mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 165mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
680 350V 40X50Mm 85 10000H Vishay - 15N5991 - Newark, An Avnet Company
Chicago, IL, United States
680 350V 40X50Mm 85 10000H Vishay
15N5991
680 350V 40X50Mm 85 10000H Vishay 15N5991
680 350V 40x50mm 85 10000h

680 350V 40x50mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209525681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209525681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209525681E3
CAP ALUM 680UF 20% 350V SNAP

CAP ALUM 680UF 20% 350V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209525681E3-ND 15N5991 MAL209525681E3
Product Name Aluminum Electrolytic Capacitors 680 350V 40X50Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details