Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209525182E3

Description
1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 66mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 66mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209525182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209525182E3-ND
Aluminum Electrolytic Capacitors MAL209525182E3-ND
1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 66mOhm @ 100Hz 10000 Hrs @ 85°C

1800µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 66mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
1800 350V 40X100Mm 85 10000H Vishay - 15N5990 - Newark, An Avnet Company
Chicago, IL, United States
1800 350V 40X100Mm 85 10000H Vishay
15N5990
1800 350V 40X100Mm 85 10000H Vishay 15N5990
1800 350V 40x100mm 85 10000h

1800 350V 40x100mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209525182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209525182E3
Capacitors - Aluminum Electrolytic Capacitors MAL209525182E3
CAP ALUM 1800UF 20% 350V SNAP

CAP ALUM 1800UF 20% 350V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209525182E3-ND 15N5990 MAL209525182E3
Product Name Aluminum Electrolytic Capacitors 1800 350V 40X100Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details