Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209524821E3

Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 136mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 136mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209524821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209524821E3-ND
Aluminum Electrolytic Capacitors MAL209524821E3-ND
820µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 136mOhm @ 100Hz 10000 Hrs @ 85°C

820µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 136mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
820 420V 40X70Mm 85 10000H Vishay - 15N5987 - Newark, An Avnet Company
Chicago, IL, United States
820 420V 40X70Mm 85 10000H Vishay
15N5987
820 420V 40X70Mm 85 10000H Vishay 15N5987
820 420V 40x70mm 85 10000h

820 420V 40x70mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209524821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209524821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209524821E3
CAP ALUM 820UF 20% 420V SNAP

CAP ALUM 820UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209524821E3-ND 15N5987 MAL209524821E3
Product Name Aluminum Electrolytic Capacitors 820 420V 40X70Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701140 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details