Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209524471E3

Description
470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 238mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 238mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209524471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209524471E3-ND
Aluminum Electrolytic Capacitors MAL209524471E3-ND
470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 238mOhm @ 100Hz 10000 Hrs @ 85°C

470µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 238mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209524471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209524471E3
Capacitors - Aluminum Electrolytic Capacitors MAL209524471E3
CAP ALUM 470UF 20% 420V SNAP

CAP ALUM 470UF 20% 420V SNAP

Supplier's Site
470 420V 40X40Mm 85 10000H Vishay - 15N5985 - Newark, An Avnet Company
Chicago, IL, United States
470 420V 40X40Mm 85 10000H Vishay
15N5985
470 420V 40X40Mm 85 10000H Vishay 15N5985
470 420V 40x40mm 85 10000h

470 420V 40x40mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209524471E3-ND MAL209524471E3 15N5985
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470 420V 40X40Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details