Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209524152E3

Description
1500µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 77mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 77mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209524152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209524152E3-ND
Aluminum Electrolytic Capacitors MAL209524152E3-ND
1500µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 77mOhm @ 100Hz 10000 Hrs @ 85°C

1500µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 77mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209524152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209524152E3
Capacitors - Aluminum Electrolytic Capacitors MAL209524152E3
CAP ALUM 1500UF 20% 420V SNAP

CAP ALUM 1500UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL209524152E3-ND MAL209524152E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details