Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209515681E3

Description
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 162mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 162mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209515681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209515681E3-ND
Aluminum Electrolytic Capacitors MAL209515681E3-ND
680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 162mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 162mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209515681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209515681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209515681E3
CAP ALUM 680UF 20% 350V SNAP

CAP ALUM 680UF 20% 350V SNAP

Supplier's Site
680 350V 35X60Mm 85 10000H Vishay - 15N5972 - Newark, An Avnet Company
Chicago, IL, United States
680 350V 35X60Mm 85 10000H Vishay
15N5972
680 350V 35X60Mm 85 10000H Vishay 15N5972
680 350V 35x60mm 85 10000h

680 350V 35x60mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209515681E3-ND MAL209515681E3 15N5972
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 350V 35X60Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers