Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209456689E3

Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.98Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.98Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209456689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209456689E3-ND
Aluminum Electrolytic Capacitors MAL209456689E3-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.98Ohm @ 120Hz 2000 Hrs @ 105°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.98Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
68 400V 22X25Mm 105 2000H Vishay - 67M9497 - Newark, An Avnet Company
Chicago, IL, United States
68 400V 22X25Mm 105 2000H Vishay
67M9497
68 400V 22X25Mm 105 2000H Vishay 67M9497
68 400V 22x25mm 105 2000h

68 400V 22x25mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209456689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209456689E3
Capacitors - Aluminum Electrolytic Capacitors MAL209456689E3
CAP ALUM 68UF 20% 400V SNAP

CAP ALUM 68UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209456689E3-ND 67M9497 MAL209456689E3
Product Name Aluminum Electrolytic Capacitors 68 400V 22X25Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C644U7R5CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details