Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209454689E3

Description
68µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.86Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.86Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209454689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209454689E3-ND
Aluminum Electrolytic Capacitors MAL209454689E3-ND
68µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.86Ohm @ 120Hz 2000 Hrs @ 105°C

68µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.86Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209454689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209454689E3
Capacitors - Aluminum Electrolytic Capacitors MAL209454689E3
CAP ALUM 68UF 20% 420V SNAP

CAP ALUM 68UF 20% 420V SNAP

Supplier's Site
68 420V 22X25Mm 105 2000H Vishay - 67M9495 - Newark, An Avnet Company
Chicago, IL, United States
68 420V 22X25Mm 105 2000H Vishay
67M9495
68 420V 22X25Mm 105 2000H Vishay 67M9495
68 420V 22x25mm 105 2000h

68 420V 22x25mm 105 2000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209454689E3-ND MAL209454689E3 67M9495
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 68 420V 22X25Mm 105 2000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details