Manufacturer: Vishay BC Components
Win Source Part Number: 1211760-MAL209447221
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 450V
Lead Spacing: 0.394" (10.00mm)
Impedance: 440 mOhms
ESR (Equivalent Series Resistance): 600mOhm at 120Hz
Polarization: Polar
Categories: Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Radial, Can - Snap-In
Height - Seated (Maximum): 1.654" (42.00mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Parts Dimension: 0.984" Dia (25.00mm)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 1.2A at 120Hz
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 600mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 450V SNAP Product overview: MAL209447221E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL209447221E3 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 450V SNAP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1211760-MAL209447221E3 | MAL209447221E3-ND | 58-MAL209447221E3 | MAL209447221E3 |
| Product Name | Aluminum Capacitors - MAL209447221E3 | Aluminum Electrolytic Capacitors | 220UF 450V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 450 volts | 450 volts | 450 volts |