270µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 470mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 270UF 20% 420V SNAP
270 420V 25x50mm 105 2000h
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL209444271E3-ND | MAL209444271E3 | 67M9482 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 270 420V 25X50Mm 105 2000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |