Vishay Precision Group Aluminum Electrolytic Capacitors MAL209427471E3

Description
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL209427471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL209427471E3-ND
Aluminum Electrolytic Capacitors 56-MAL209427471E3-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 120Hz 2000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 290mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 8773706P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8773706P
Aluminium Capacitors 8773706P
Capacitor Snap-in Series 094 470uF 450V

Capacitor Snap-in Series 094 470uF 450V

Supplier's Site
Aluminium Capacitors - 8773706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8773706
Aluminium Capacitors 8773706
Capacitor Snap-in Series 094 470uF 450V

Capacitor Snap-in Series 094 470uF 450V

Supplier's Site
Aluminium Capacitors - 1731580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1731580
Aluminium Capacitors 1731580
Capacitor Snap-in Series 094 470uF 450V

Capacitor Snap-in Series 094 470uF 450V

Supplier's Site
Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay - 69AH0814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay
69AH0814
Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay 69AH0814
CAP, 470UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 470UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209427471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209427471E3
Capacitors - Aluminum Electrolytic Capacitors MAL209427471E3
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL209427471E3-ND 8773706P 8773706 69AH0814 MAL209427471E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M250J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details