Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209356689E3

Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.06Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.06Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209356689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209356689E3-ND
Aluminum Electrolytic Capacitors MAL209356689E3-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.06Ohm @ 120Hz 2000 Hrs @ 85°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.06Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
68 400V 22X25Mm 85 2000H Vishay - 22M6109 - Newark, An Avnet Company
Chicago, IL, United States
68 400V 22X25Mm 85 2000H Vishay
22M6109
68 400V 22X25Mm 85 2000H Vishay 22M6109
68 400V 22x25mm 85 2000h

68 400V 22x25mm 85 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209356689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209356689E3
Capacitors - Aluminum Electrolytic Capacitors MAL209356689E3
CAP ALUM 68UF 20% 400V SNAP

CAP ALUM 68UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209356689E3-ND 22M6109 MAL209356689E3
Product Name Aluminum Electrolytic Capacitors 68 400V 22X25Mm 85 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details