Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209356271E3

Description
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 530mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 530mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209356271E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209356271E3-ND
Aluminum Electrolytic Capacitors MAL209356271E3-ND
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 530mOhm @ 120Hz 2000 Hrs @ 85°C

270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 530mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
270 400V 22X50Mm 85 2000H Vishay - 22M6107 - Newark, An Avnet Company
Chicago, IL, United States
270 400V 22X50Mm 85 2000H Vishay
22M6107
270 400V 22X50Mm 85 2000H Vishay 22M6107
270 400V 22x50mm 85 2000h

270 400V 22x50mm 85 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209356271E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209356271E3
Capacitors - Aluminum Electrolytic Capacitors MAL209356271E3
CAP ALUM 270UF 20% 400V SNAP

CAP ALUM 270UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209356271E3-ND 22M6107 MAL209356271E3
Product Name Aluminum Electrolytic Capacitors 270 400V 22X50Mm 85 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711139 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details