CAP ALUM 220UF 20% 450V SNAP Product overview: MAL209347221E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL209347221E3 can be used for catalog matching and distributor lookup.
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 730mOhm @ 120Hz 2000 Hrs @ 85°C
Manufacturer: Vishay BC Components
Win Source Part Number: 1211757-MAL209347221
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 450V
Lead Spacing: 0.394" (10.00mm)
Impedance: 560 mOhms
ESR (Equivalent Series Resistance): 730mOhm at 120Hz
Polarization: Polar
Categories: Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Radial, Can - Snap-In
Height - Seated (Maximum): 1.457" (37.00mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Parts Dimension: 0.984" Dia (25.00mm)
Lifetime at Temp.: 2000 Hrs at 85°C
Ripple Current at Low Frequency: 1.45A at 120Hz
CAP ALUM 220UF 20% 450V SNAP
220 450V 25x35mm 85 2000h
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL209347221E3 | MAL209347221E3-ND | 1211757-MAL209347221E3 | MAL209347221E3 | 22M6095 |
| Product Name | 220UF 450V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - MAL209347221E3 | Capacitors - Aluminum Electrolytic Capacitors | 220 450V 25X35Mm 85 2000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |