Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209346221E3

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209346221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209346221E3-ND
Aluminum Electrolytic Capacitors MAL209346221E3-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 120Hz 2000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209346221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209346221E3
Capacitors - Aluminum Electrolytic Capacitors MAL209346221E3
CAP ALUM 220UF 20% 400V SNAP

CAP ALUM 220UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL209346221E3-ND MAL209346221E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers