Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209336221E3

Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 710mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 710mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209336221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209336221E3-ND
Aluminum Electrolytic Capacitors MAL209336221E3-ND
220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 710mOhm @ 120Hz 2000 Hrs @ 85°C

220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 710mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
220 400V 30X25Mm 85 2000H Vishay - 22M6073 - Newark, An Avnet Company
Chicago, IL, United States
220 400V 30X25Mm 85 2000H Vishay
22M6073
220 400V 30X25Mm 85 2000H Vishay 22M6073
220 400V 30x25mm 85 2000h

220 400V 30x25mm 85 2000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209336221E3-ND 22M6073
Product Name Aluminum Electrolytic Capacitors 220 400V 30X25Mm 85 2000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713260 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details