Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205978479E3

Description
47µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.71Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.71Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205978479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205978479E3-ND
Aluminum Electrolytic Capacitors MAL205978479E3-ND
47µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.71Ohm @ 100Hz 10000 Hrs @ 105°C

47µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.71Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205978479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205978479E3
Capacitors - Aluminum Electrolytic Capacitors MAL205978479E3
CAP ALUM 47UF 20% 385V SNAP

CAP ALUM 47UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205978479E3-ND MAL205978479E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details