Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205978339E3

Description
33µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.86Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.86Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205978339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205978339E3-ND
Aluminum Electrolytic Capacitors MAL205978339E3-ND
33µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.86Ohm @ 100Hz 10000 Hrs @ 105°C

33µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3.86Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
33 385V 22X25Mm 105 10000H Vishay - 22M6047 - Newark, An Avnet Company
Chicago, IL, United States
33 385V 22X25Mm 105 10000H Vishay
22M6047
33 385V 22X25Mm 105 10000H Vishay 22M6047
33 385V 22x25mm 105 10000h

33 385V 22x25mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205978339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205978339E3
Capacitors - Aluminum Electrolytic Capacitors MAL205978339E3
CAP ALUM 33UF 20% 385V SNAP

CAP ALUM 33UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205978339E3-ND 22M6047 MAL205978339E3
Product Name Aluminum Electrolytic Capacitors 33 385V 22X25Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers