Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205978151E3

Description
150µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 850mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 850mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205978151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205978151E3-ND
Aluminum Electrolytic Capacitors MAL205978151E3-ND
150µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 850mOhm @ 100Hz 10000 Hrs @ 105°C

150µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 850mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
150 385V 30X40Mm 105 10000H Vishay - 22M6044 - Newark, An Avnet Company
Chicago, IL, United States
150 385V 30X40Mm 105 10000H Vishay
22M6044
150 385V 30X40Mm 105 10000H Vishay 22M6044
150 385V 30x40mm 105 10000h

150 385V 30x40mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205978151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205978151E3
Capacitors - Aluminum Electrolytic Capacitors MAL205978151E3
CAP ALUM 150UF 20% 385V SNAP

CAP ALUM 150UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205978151E3-ND 22M6044 MAL205978151E3
Product Name Aluminum Electrolytic Capacitors 150 385V 30X40Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details