Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205976689E3

Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.95Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.95Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205976689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205976689E3-ND
Aluminum Electrolytic Capacitors MAL205976689E3-ND
68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.95Ohm @ 100Hz 10000 Hrs @ 105°C

68µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 2.95Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205976689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205976689E3
Capacitors - Aluminum Electrolytic Capacitors MAL205976689E3
CAP ALUM 68UF 20% 400V SNAP

CAP ALUM 68UF 20% 400V SNAP

Supplier's Site
68 400V 25X30Mm 105 10000H Vishay - 22M6042 - Newark, An Avnet Company
Chicago, IL, United States
68 400V 25X30Mm 105 10000H Vishay
22M6042
68 400V 25X30Mm 105 10000H Vishay 22M6042
68 400V 25x30mm 105 10000h

68 400V 25x30mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205976689E3-ND MAL205976689E3 22M6042
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 68 400V 25X30Mm 105 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details