Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205972221E3

Description
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205972221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205972221E3-ND
Aluminum Electrolytic Capacitors MAL205972221E3-ND
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 105°C

220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
220 200V 25X30Mm 105 10000H Vishay - 22M6032 - Newark, An Avnet Company
Chicago, IL, United States
220 200V 25X30Mm 105 10000H Vishay
22M6032
220 200V 25X30Mm 105 10000H Vishay 22M6032
220 200V 25x30mm 105 10000h

220 200V 25x30mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205972221E3-ND 22M6032
Product Name Aluminum Electrolytic Capacitors 220 200V 25X30Mm 105 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C652T200CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details