Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205958221E3

Description
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205958221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205958221E3-ND
Aluminum Electrolytic Capacitors 56-MAL205958221E3-ND
220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 10000 Hrs @ 105°C

220µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 385 V, 35 Mm, 0.545 Ohm Rohs Compliant Vishay - 98K6792 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 385 V, 35 Mm, 0.545 Ohm Rohs Compliant Vishay
98K6792
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 385 V, 35 Mm, 0.545 Ohm Rohs Compliant Vishay 98K6792
Electrolytic Capacitor, Long Life, 059 PLL-SI Series, 220 F, 20%, 385 V, 35 mm, 0.545 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 059 PLL-SI Series, 220 F, 20%, 385 V, 35 mm, 0.545 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205958221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205958221E3
Capacitors - Aluminum Electrolytic Capacitors MAL205958221E3
CAP ALUM 220UF 20% 385V SNAP

CAP ALUM 220UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205958221E3-ND 98K6792 MAL205958221E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 385 V, 35 Mm, 0.545 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details