Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205952221E3

Description
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4804PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4804PHBK-ND
Aluminum Electrolytic Capacitors 4804PHBK-ND
220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 105°C

220µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 610mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 220Uf, 200V; Capacitance Vishay - 18C4603 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 200V; Capacitance Vishay
18C4603
Capacitor Alum Elec, 220Uf, 200V; Capacitance Vishay 18C4603
CAPACITOR ALUM ELEC, 220UF, 200V; Capacitance:220µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:059 PLL-SI Series; Product Diameter:25mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 200V; Capacitance:220µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:059 PLL-SI Series; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 200 V, 25 Mm, 0.61 Ohm Rohs Compliant Vishay - 98K6787 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 200 V, 25 Mm, 0.61 Ohm Rohs Compliant Vishay
98K6787
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 200 V, 25 Mm, 0.61 Ohm Rohs Compliant Vishay 98K6787
Electrolytic Capacitor, Long Life, 059 PLL-SI Series, 220 F, 20%, 200 V, 25 mm, 0.61 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 059 PLL-SI Series, 220 F, 20%, 200 V, 25 mm, 0.61 ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205952221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205952221E3
Capacitors - Aluminum Electrolytic Capacitors MAL205952221E3
CAP ALUM 220UF 20% 200V SNAP

CAP ALUM 220UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4804PHBK-ND 18C4603 98K6787 MAL205952221E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 220Uf, 200V; Capacitance Vishay Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 220 F, 20%, 200 V, 25 Mm, 0.61 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers