Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205948151E3

Description
150µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 850mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 850mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205948151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205948151E3-ND
Aluminum Electrolytic Capacitors MAL205948151E3-ND
150µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 850mOhm @ 100Hz 10000 Hrs @ 105°C

150µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 850mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
150 385V 25X50Mm 105 10000H Vishay - 97C1813 - Newark, An Avnet Company
Chicago, IL, United States
150 385V 25X50Mm 105 10000H Vishay
97C1813
150 385V 25X50Mm 105 10000H Vishay 97C1813
150 385V 25x50mm 105 10000h

150 385V 25x50mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205948151E3-ND 97C1813
Product Name Aluminum Electrolytic Capacitors 150 385V 25X50Mm 105 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details