Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205948101E3

Description
100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.27Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.27Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205948101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205948101E3-ND
Aluminum Electrolytic Capacitors MAL205948101E3-ND
100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.27Ohm @ 100Hz 10000 Hrs @ 105°C

100µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.27Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
100 385V 25X40Mm 105 10000H Vishay - 97C1812 - Newark, An Avnet Company
Chicago, IL, United States
100 385V 25X40Mm 105 10000H Vishay
97C1812
100 385V 25X40Mm 105 10000H Vishay 97C1812
100 385V 25x40mm 105 10000h

100 385V 25x40mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205948101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205948101E3
Capacitors - Aluminum Electrolytic Capacitors MAL205948101E3
CAP ALUM 100UF 20% 385V SNAP

CAP ALUM 100UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205948101E3-ND 97C1812 MAL205948101E3
Product Name Aluminum Electrolytic Capacitors 100 385V 25X40Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details