Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205913151E3

Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 795mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 795mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205913151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205913151E3-ND
Aluminum Electrolytic Capacitors MAL205913151E3-ND
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 795mOhm @ 100Hz 10000 Hrs @ 105°C

150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 795mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205913151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205913151E3
Capacitors - Aluminum Electrolytic Capacitors MAL205913151E3
CAP ALUM 150UF 20% 250V SNAP

CAP ALUM 150UF 20% 250V SNAP

Supplier's Site
150 250V 22X35Mm 105 10000H Vishay - 22M6012 - Newark, An Avnet Company
Chicago, IL, United States
150 250V 22X35Mm 105 10000H Vishay
22M6012
150 250V 22X35Mm 105 10000H Vishay 22M6012
150 250V 22x35mm 105 10000h

150 250V 22x35mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205913151E3-ND MAL205913151E3 22M6012
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 150 250V 22X35Mm 105 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details