Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205912681E3

Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 235mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 235mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205912681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205912681E3-ND
Aluminum Electrolytic Capacitors MAL205912681E3-ND
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 235mOhm @ 100Hz 10000 Hrs @ 105°C

680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 235mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
680 200V 30X45Mm 105 10000H Vishay - 22M6011 - Newark, An Avnet Company
Chicago, IL, United States
680 200V 30X45Mm 105 10000H Vishay
22M6011
680 200V 30X45Mm 105 10000H Vishay 22M6011
680 200V 30x45mm 105 10000h

680 200V 30x45mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205912681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205912681E3
Capacitors - Aluminum Electrolytic Capacitors MAL205912681E3
CAP ALUM 680UF 20% 200V SNAP

CAP ALUM 680UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205912681E3-ND 22M6011 MAL205912681E3
Product Name Aluminum Electrolytic Capacitors 680 200V 30X45Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details