Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205878332E3

Description
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 70mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 70mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205878332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205878332E3-ND
Aluminum Electrolytic Capacitors MAL205878332E3-ND
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 70mOhm @ 100Hz 10000 Hrs @ 105°C

3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 70mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205878332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205878332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205878332E3
CAP ALUM 3300UF 20% 63V SNAP

CAP ALUM 3300UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205878332E3-ND MAL205878332E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C572T200CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713270 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details