Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205877332E3

Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 71mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 71mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205877332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205877332E3-ND
Aluminum Electrolytic Capacitors MAL205877332E3-ND
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 71mOhm @ 100Hz 5000 Hrs @ 105°C

3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 71mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205877332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205877332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205877332E3
CAP ALUM 3300UF 20% 40V SNAP

CAP ALUM 3300UF 20% 40V SNAP

Supplier's Site
3300 40V 25X30Mm 105 5000H Vishay - 22M5992 - Newark, An Avnet Company
Chicago, IL, United States
3300 40V 25X30Mm 105 5000H Vishay
22M5992
3300 40V 25X30Mm 105 5000H Vishay 22M5992
3300 40V 25x30mm 105 5000h

3300 40V 25x30mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205877332E3-ND MAL205877332E3 22M5992
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 3300 40V 25X30Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details