Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205859332E3

Description
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 64mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 64mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4801PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4801PHBK-ND
Aluminum Electrolytic Capacitors 4801PHBK-ND
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 64mOhm @ 100Hz 10000 Hrs @ 105°C

3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 64mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205859332E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205859332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205859332E3
CAP ALUM 3300UF 20% 100V SNAP

CAP ALUM 3300UF 20% 100V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor, 3300Uf, 100V; Capacitance Vishay - 18C4589 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 100V; Capacitance Vishay
18C4589
Aluminum Electrolytic Capacitor, 3300Uf, 100V; Capacitance Vishay 18C4589
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 100V; Capacitance:3300µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:058 PLL-SI Series; Product Diameter:35mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 100V; Capacitance:3300µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:058 PLL-SI Series; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 100 V, 35 Mm, 0.064 Ohm Rohs Compliant Vishay - 98K6783 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 100 V, 35 Mm, 0.064 Ohm Rohs Compliant Vishay
98K6783
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 100 V, 35 Mm, 0.064 Ohm Rohs Compliant Vishay 98K6783
Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 3300 F, 20%, 100 V, 35 mm, 0.064 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 3300 F, 20%, 100 V, 35 mm, 0.064 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4801PHBK-ND MAL205859332E3 18C4589 98K6783
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3300Uf, 100V; Capacitance Vishay Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 100 V, 35 Mm, 0.064 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1713237 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers