Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205858332E3

Description
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4798PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4798PHBK-ND
Aluminum Electrolytic Capacitors 4798PHBK-ND
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 10000 Hrs @ 105°C

3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205858332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205858332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205858332E3
CAP ALUM 3300UF 20% 63V SNAP

CAP ALUM 3300UF 20% 63V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor, 3300Uf, 63V; Capacitance Vishay - 18C4586 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 63V; Capacitance Vishay
18C4586
Aluminum Electrolytic Capacitor, 3300Uf, 63V; Capacitance Vishay 18C4586
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 63V; Capacitance:3300µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 63V; Capacitance:3300µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 63 V, 30 Mm, 0.07 Ohm Rohs Compliant Vishay - 98K6778 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 63 V, 30 Mm, 0.07 Ohm Rohs Compliant Vishay
98K6778
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 63 V, 30 Mm, 0.07 Ohm Rohs Compliant Vishay 98K6778
Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 3300 F, 20%, 63 V, 30 mm, 0.07 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 3300 F, 20%, 63 V, 30 mm, 0.07 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4798PHBK-ND MAL205858332E3 18C4586 98K6778
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3300Uf, 63V; Capacitance Vishay Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 3300 F, 20%, 63 V, 30 Mm, 0.07 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details