Vishay Precision Group Aluminum Electrolytic Capacitors MAL205857103E3

Description
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205857103E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205857103E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205857103E3CT-ND
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205857103E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205857103E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205857103E3TB-ND
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 1668023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668023
Aluminium Capacitors 1668023
Vishay MAL205857103E3 Capacitor

Vishay MAL205857103E3 Capacitor

Supplier's Site
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 10000 F, 20%, 40 V, 35 Mm, 0.049 Ohm Rohs Compliant Vishay - 98K6773 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 10000 F, 20%, 40 V, 35 Mm, 0.049 Ohm Rohs Compliant Vishay
98K6773
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 10000 F, 20%, 40 V, 35 Mm, 0.049 Ohm Rohs Compliant Vishay 98K6773
Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 10000 F, 20%, 40 V, 35 mm, 0.049 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 10000 F, 20%, 40 V, 35 mm, 0.049 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 24862865 - Radwell International
Willingboro, NJ, United States
Capacitor
24862865
Capacitor 24862865
ELECTROLYTIC CAPACITOR, LONG LIFE, 058 PLL-SI SERIES, 10000 F, 20%, 40 V, 35 MM, 0.049 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ELECTROLYTIC CAPACITOR, LONG LIFE, 058 PLL-SI SERIES, 10000 F, 20%, 40 V, 35 MM, 0.049 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205857103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205857103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205857103E3
CAP ALUM 10000UF 20% 40V SNAP

CAP ALUM 10000UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL205857103E3CT-ND 1668023 98K6773 24862865 MAL205857103E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 10000 F, 20%, 40 V, 35 Mm, 0.049 Ohm Rohs Compliant Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-227SML035MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers