Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205854333E3

Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205854333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205854333E3-ND
Aluminum Electrolytic Capacitors MAL205854333E3-ND
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm @ 100Hz 5000 Hrs @ 105°C

33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
33000 10V 35X40Mm 105 5000H Vishay - 97C1788 - Newark, An Avnet Company
Chicago, IL, United States
33000 10V 35X40Mm 105 5000H Vishay
97C1788
33000 10V 35X40Mm 105 5000H Vishay 97C1788
33000 10V 35x40mm 105 5000h

33000 10V 35x40mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205854333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205854333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205854333E3
CAP ALUM 33000UF 20% 10V SNAP

CAP ALUM 33000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205854333E3-ND 97C1788 MAL205854333E3
Product Name Aluminum Electrolytic Capacitors 33000 10V 35X40Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713237 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details