Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205848152E3

Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 115mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 115mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205848152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205848152E3-ND
Aluminum Electrolytic Capacitors MAL205848152E3-ND
1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 115mOhm @ 100Hz 10000 Hrs @ 105°C

1500µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 115mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
1500 63V 22X40Mm 105 10000H Vishay - 97C1781 - Newark, An Avnet Company
Chicago, IL, United States
1500 63V 22X40Mm 105 10000H Vishay
97C1781
1500 63V 22X40Mm 105 10000H Vishay 97C1781
1500 63V 22x40mm 105 10000h

1500 63V 22x40mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205848152E3-ND 97C1781
Product Name Aluminum Electrolytic Capacitors 1500 63V 22X40Mm 105 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C702U050AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers