Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205847472E3

Description
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 51mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 51mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205847472E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205847472E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205847472E3TB-ND
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 51mOhm @ 100Hz 5000 Hrs @ 105°C

4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 51mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205847472E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205847472E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205847472E3CT-ND
4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 51mOhm @ 100Hz 5000 Hrs @ 105°C

4700µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 51mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205847472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205847472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205847472E3
CAP ALUM 4700UF 20% 40V SNAP

CAP ALUM 4700UF 20% 40V SNAP

Supplier's Site
Capacitor Alum Elec, 4700Uf, 40V; Capacitance Vishay - 18C4558 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 4700Uf, 40V; Capacitance Vishay
18C4558
Capacitor Alum Elec, 4700Uf, 40V; Capacitance Vishay 18C4558
CAPACITOR ALUM ELEC, 4700UF, 40V; Capacitance:4700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 4700UF, 40V; Capacitance:4700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205847472E3TB-ND MAL205847472E3 18C4558
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 4700Uf, 40V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details