Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205847103E3

Description
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205847103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205847103E3-ND
Aluminum Electrolytic Capacitors MAL205847103E3-ND
10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 10000Uf, 40V; Capacitance Vishay - 18C4557 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10000Uf, 40V; Capacitance Vishay
18C4557
Capacitor Alum Elec, 10000Uf, 40V; Capacitance Vishay 18C4557
CAPACITOR ALUM ELEC, 10000UF, 40V; Capacitance:10000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10000UF, 40V; Capacitance:10000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205847103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205847103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205847103E3
CAP ALUM 10000UF 20% 40V SNAP

CAP ALUM 10000UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205847103E3-ND 18C4557 MAL205847103E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 10000Uf, 40V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details