Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205846153E3

Description
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205846153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205846153E3-ND
Aluminum Electrolytic Capacitors MAL205846153E3-ND
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 100Hz 5000 Hrs @ 105°C

15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 15000Uf, 25V; Capacitance Vishay - 18C4555 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 15000Uf, 25V; Capacitance Vishay
18C4555
Capacitor Alum Elec, 15000Uf, 25V; Capacitance Vishay 18C4555
CAPACITOR ALUM ELEC, 15000UF, 25V; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 15000UF, 25V; Capacitance:15000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205846153E3-ND 18C4555
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 15000Uf, 25V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Snap-In
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details