Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205841222E3

Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205841222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205841222E3-ND
Aluminum Electrolytic Capacitors MAL205841222E3-ND
2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm @ 100Hz 5000 Hrs @ 105°C

2200µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 71mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
2200 50V 22X40Mm 105 5000H Vishay - 97C1770 - Newark, An Avnet Company
Chicago, IL, United States
2200 50V 22X40Mm 105 5000H Vishay
97C1770
2200 50V 22X40Mm 105 5000H Vishay 97C1770
2200 50V 22x40mm 105 5000h

2200 50V 22x40mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205841222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205841222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205841222E3
CAP ALUM 2200UF 20% 50V SNAP

CAP ALUM 2200UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205841222E3-ND 97C1770 MAL205841222E3
Product Name Aluminum Electrolytic Capacitors 2200 50V 22X40Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details