Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205828472E3

Description
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 53mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 53mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205828472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205828472E3-ND
Aluminum Electrolytic Capacitors MAL205828472E3-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 53mOhm @ 100Hz 10000 Hrs @ 105°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 53mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
4700 63V 30X50Mm 105 10000H Vishay - 22M5955 - Newark, An Avnet Company
Chicago, IL, United States
4700 63V 30X50Mm 105 10000H Vishay
22M5955
4700 63V 30X50Mm 105 10000H Vishay 22M5955
4700 63V 30x50mm 105 10000h

4700 63V 30x50mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205828472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205828472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205828472E3
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205828472E3-ND 22M5955 MAL205828472E3
Product Name Aluminum Electrolytic Capacitors 4700 63V 30X50Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details