Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205827682E3

Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205827682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205827682E3-ND
Aluminum Electrolytic Capacitors MAL205827682E3-ND
6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 5000 Hrs @ 105°C

6800µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
6800 40V 25X50Mm 105 5000H Vishay - 22M5951 - Newark, An Avnet Company
Chicago, IL, United States
6800 40V 25X50Mm 105 5000H Vishay
22M5951
6800 40V 25X50Mm 105 5000H Vishay 22M5951
6800 40V 25x50mm 105 5000h

6800 40V 25x50mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205827682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205827682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205827682E3
CAP ALUM 6800UF 20% 40V SNAP

CAP ALUM 6800UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205827682E3-ND 22M5951 MAL205827682E3
Product Name Aluminum Electrolytic Capacitors 6800 40V 25X50Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details