Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205827332E3

Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 60mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 60mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205827332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205827332E3-ND
Aluminum Electrolytic Capacitors MAL205827332E3-ND
3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 60mOhm @ 100Hz 5000 Hrs @ 105°C

3300µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 60mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205827332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205827332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205827332E3
CAP ALUM 3300UF 20% 40V SNAP

CAP ALUM 3300UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205827332E3-ND MAL205827332E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details