Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205826472E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 52mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 52mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205826472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205826472E3-ND
Aluminum Electrolytic Capacitors MAL205826472E3-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 52mOhm @ 100Hz 5000 Hrs @ 105°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 52mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
4700 25V 22X40Mm 105 5000H Vishay - 22M5946 - Newark, An Avnet Company
Chicago, IL, United States
4700 25V 22X40Mm 105 5000H Vishay
22M5946
4700 25V 22X40Mm 105 5000H Vishay 22M5946
4700 25V 22x40mm 105 5000h

4700 25V 22x40mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205826472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205826472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205826472E3
CAP ALUM 4700UF 20% 25V SNAP

CAP ALUM 4700UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205826472E3-ND 22M5946 MAL205826472E3
Product Name Aluminum Electrolytic Capacitors 4700 25V 22X40Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details