47µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 3Ohm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 47UF 20% 400V SNAP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MAL205776479E3-ND | MAL205776479E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |