Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205773151E3

Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 960mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 960mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205773151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205773151E3-ND
Aluminum Electrolytic Capacitors MAL205773151E3-ND
150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 960mOhm @ 100Hz 12000 Hrs @ 85°C

150µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 960mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205773151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205773151E3
Capacitors - Aluminum Electrolytic Capacitors MAL205773151E3
CAP ALUM 150UF 20% 250V SNAP

CAP ALUM 150UF 20% 250V SNAP

Supplier's Site
Capacitor,150Uf,250Vdc,20-% Tol,20+% Tol Vishay - 22M5903 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,150Uf,250Vdc,20-% Tol,20+% Tol Vishay
22M5903
Capacitor,150Uf,250Vdc,20-% Tol,20+% Tol Vishay 22M5903
Capacitor,150uF,250V DC,20-% Tol,20+% Tol

Capacitor,150uF,250VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205773151E3-ND MAL205773151E3 22M5903
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,150Uf,250Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details