Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205768331E3

Description
330µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 480mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 480mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205768331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205768331E3-ND
Aluminum Electrolytic Capacitors MAL205768331E3-ND
330µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 480mOhm @ 100Hz 12000 Hrs @ 85°C

330µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 480mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205768331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205768331E3
Capacitors - Aluminum Electrolytic Capacitors MAL205768331E3
CAP ALUM 330UF 20% 385V SNAP

CAP ALUM 330UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205768331E3-ND MAL205768331E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details