Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205767479E3

Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 5.6Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 5.6Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205767479E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205767479E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205767479E3CT-ND
47µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 5.6Ohm @ 100Hz 5000 Hrs @ 85°C

47µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 5.6Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205767479E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205767479E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205767479E3TB-ND
47µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 5.6Ohm @ 100Hz 5000 Hrs @ 85°C

47µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 5.6Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL205767479E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL205767479E3
Aluminum Electrolytic Capacitors MAL205767479E3
CAP ALUM 47UF 20% 450V SNAP

CAP ALUM 47UF 20% 450V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec, 47Uf, 450V; Capacitance Vishay - 18C4549 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 450V; Capacitance Vishay
18C4549
Capacitor Alum Elec, 47Uf, 450V; Capacitance Vishay 18C4549
CAPACITOR ALUM ELEC, 47UF, 450V; Capacitance:47µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:057 PSM Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 450V; Capacitance:47µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:057 PSM Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205767479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205767479E3
Capacitors - Aluminum Electrolytic Capacitors MAL205767479E3
CAP ALUM 47UF 20% 450V SNAP

CAP ALUM 47UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL205767479E3CT-ND MAL205767479E3 18C4549 MAL205767479E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec, 47Uf, 450V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Snap-In Leaded Capacitor
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers