Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205758689E3

Description
68µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.1Ohm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.1Ohm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205758689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205758689E3-ND
Aluminum Electrolytic Capacitors MAL205758689E3-ND
68µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.1Ohm @ 100Hz 12000 Hrs @ 85°C

68µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.1Ohm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205758689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205758689E3
Capacitors - Aluminum Electrolytic Capacitors MAL205758689E3
CAP ALUM 68UF 20% 385V SNAP

CAP ALUM 68UF 20% 385V SNAP

Supplier's Site
Capacitor,68Uf,385Vdc,20-% Tol,20+% Tol Vishay - 97C1767 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,385Vdc,20-% Tol,20+% Tol Vishay
97C1767
Capacitor,68Uf,385Vdc,20-% Tol,20+% Tol Vishay 97C1767
Capacitor,68uF,385VD C,20-% Tol,20+% Tol

Capacitor,68uF,385VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205758689E3-ND MAL205758689E3 97C1767
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,68Uf,385Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details