Vishay Precision Group Aluminum Electrolytic Capacitors MAL205756101E3

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4664PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4664PHBK-ND
Aluminum Electrolytic Capacitors 4664PHBK-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 12000 Hrs @ 85°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1802201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1802201
Aluminium Capacitors 1802201
057 PSM Snapin Aluminium Cap,400V,100uF

057 PSM Snapin Aluminium Cap,400V,100uF

Supplier's Site
Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay - 18C4544 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay
18C4544
Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay 18C4544
CAPACITOR ALUM ELEC, 100UF, 400V; Capacitance:100µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Polarity:Polar; Series Name:057 PSM; Product Diameter:25mm; Lead Spacing:10mm; Operating Temperature Min:-40°C RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 400V; Capacitance:100µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Polarity:Polar; Series Name:057 PSM; Product Diameter:25mm; Lead Spacing:10mm; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay - 64AJ4519 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay
64AJ4519
Cap, 100Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay 64AJ4519
CAP, 100UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 100UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205756101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205756101E3
Capacitors - Aluminum Electrolytic Capacitors MAL205756101E3
CAP ALUM 100UF 20% 400V SNAP

CAP ALUM 100UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4664PHBK-ND 1802201 18C4544 64AJ4519 MAL205756101E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitor Alum Elec, 100Uf, 400V; Capacitance Vishay Cap, 100Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details