Vishay Precision Group Aluminum Electrolytic Capacitors MAL205753471E3

Description
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4794PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4794PHBK-ND
Aluminum Electrolytic Capacitors 4794PHBK-ND
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205753471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205753471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205753471E3
CAP ALUM 470UF 20% 250V SNAP

CAP ALUM 470UF 20% 250V SNAP

Supplier's Site
Cap, 470Μf, 250V, Alu Elec, Snap-In; Capacitance Vishay - 57AC2441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 250V, Alu Elec, Snap-In; Capacitance Vishay
57AC2441
Cap, 470Μf, 250V, Alu Elec, Snap-In; Capacitance Vishay 57AC2441
CAP, 470µF, 250V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:250V; Product Range:057 PSM-SI Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 470µF, 250V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:250V; Product Range:057 PSM-SI Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4794PHBK-ND MAL205753471E3 57AC2441
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Μf, 250V, Alu Elec, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details